Kyocera Corporation Ceramic Capacitors 08051A301JAT2A

Description
300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A301JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A301JAT2A-ND
Ceramic Capacitors 08051A301JAT2A-ND
300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

300pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051A301JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051A301JAT2A
Capacitors - Ceramic Capacitors 08051A301JAT2A
CAP CER 300PF 100V NP0 0805

CAP CER 300PF 100V NP0 0805

Supplier's Site
Ceramic Capacitors - 08051A301JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A301JAT2A
Ceramic Capacitors 08051A301JAT2A
CAP CER 300PF 100V NP0 0805

CAP CER 300PF 100V NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic 300Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5820 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 300Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5820
Capacitor Ceramic 300Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5820
CAPACITOR CERAMIC 300PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:300pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 300PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:300pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 08051A301JAT2A-ND 08051A301JAT2A 08051A301JAT2A 55J5820
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 300Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C1206C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details