Kyocera Corporation Capacitor,ceramic,2.2Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 08051A2R2CAT4A

Description
Capacitor,Ceramic,2. 2pF,100VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes
Datasheet
Description
Capacitor,Ceramic,2. 2pF,100VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor,ceramic,2.2Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 55J5735 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2.2Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
55J5735
Capacitor,ceramic,2.2Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 55J5735
Capacitor,Ceramic,2. 2pF,100VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,2.2pF,100VDC,.25-pF Tol,.25+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08051A2R2CAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A2R2CAT4A
Ceramic Capacitors 08051A2R2CAT4A
CAP CER 2.2PF 100V C0G/NP0 0805

CAP CER 2.2PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J5735 08051A2R2CAT4A
Product Name Capacitor,ceramic,2.2Pf,100Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers