Kyocera Corporation CAP CER 270PF 100V C0G/NP0 0805 08051A271JAT2A

Description
CAP CER 270PF 100V C0G/NP0 0805
Datasheet
Description
CAP CER 270PF 100V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 270PF 100V C0G/NP0 0805 - 66-08051A271JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 270PF 100V C0G/NP0 0805
66-08051A271JAT2A
CAP CER 270PF 100V C0G/NP0 0805 66-08051A271JAT2A
CAP CER 270PF 100V C0G/NP0 0805

CAP CER 270PF 100V C0G/NP0 0805

Supplier's Site
Ceramic Capacitor 270Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 02E8860 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 270Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
02E8860
Ceramic Capacitor 270Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 02E8860
CERAMIC CAPACITOR 270PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 270PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 270Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1333 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 270Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1333
Ceramic Capacitor 270Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1333
CERAMIC CAPACITOR 270PF 100V, C0G, 5%, 0805; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 270PF 100V, C0G, 5%, 0805; Capacitance:270pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9256 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9256
Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9256
Multilayer Ceramic Capacitor, 270 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 270 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 66-08051A271JAT2A 02E8860 95W9256
Product Name CAP CER 270PF 100V C0G/NP0 0805 Ceramic Capacitor 270Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 270 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details