Kyocera Corporation Ceramic Capacitors 08051A221K4T2A

Description
220pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BCG2A221KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A221KTTR-ND
Ceramic Capacitors 478-KAM21BCG2A221KTTR-ND
220pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

220pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A221KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A221KTDKR-ND
Ceramic Capacitors 478-KAM21BCG2A221KTDKR-ND
CAP CER 220PF 100V NP0 0805

CAP CER 220PF 100V NP0 0805

Buy Now Datasheet
Capacitor Ceramic 220Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx - 55J5772 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 220Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx
55J5772
Capacitor Ceramic 220Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx 55J5772
CAPACITOR CERAMIC 220PF 100V, C0G, 10%, 0805; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 220PF 100V, C0G, 10%, 0805; Capacitance:220pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM21BCG2A221KTTR-ND 478-KAM21BCG2A221KTDKR-ND 55J5772
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 220Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620736 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers