Kyocera Corporation Ceramic Capacitor 220Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx 08051A221FAT2A

Description
CERAMIC CAPACITOR 220PF 100V, C0G, 1%, 0805, FULL REEL; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:-; Case Size:0805RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 220PF 100V, C0G, 1%, 0805, FULL REEL; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:-; Case Size:0805RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 220Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5765 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx
55J5765
Ceramic Capacitor 220Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx 55J5765
CERAMIC CAPACITOR 220PF 100V, C0G, 1%, 0805, FULL REEL; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:-; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 100V, C0G, 1%, 0805, FULL REEL; Capacitance:220pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Series Name:-; Case Size:0805RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 220 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9255 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 220 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9255
Multilayer Ceramic Capacitor, 220 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9255
Multilayer Ceramic Capacitor, 220 pF, 1%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 220 pF, 1%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 220Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 70AH6695 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
70AH6695
Cap, 220Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx 70AH6695
CAP, 220PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 220PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 55J5765 95W9255 70AH6695
Product Name Ceramic Capacitor 220Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 220 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, 220Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed Fixed
Capacitance Range 2.20E-4 microF
Capacitance Tolerance 1 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details