AVX Corporation MLCCs - Multilayer Ceramic Capacitors 08051A220JAT2A

Description
AVX 08051A220JAT2A
Request a Quote Datasheet
Description
AVX 08051A220JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356644 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356644
MLCCs - Multilayer Ceramic Capacitors 1356644
AVX 08051A220JAT2A

AVX 08051A220JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1351297 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351297
MLCCs - Multilayer Ceramic Capacitors 1351297
AVX 08051A220JAT2A

AVX 08051A220JAT2A

Supplier's Site
Singapore, Singapore
SMD 100V 22pF Capacitor
60-08051A220JAT2A
SMD 100V 22pF Capacitor 60-08051A220JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A220JT NEW GLOBAL PN 100V 22pF A 581-KGM21BCG2A220JT Product overview: 08051A220JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A220JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A220JT NEW GLOBAL PN 100V 22pF A 581-KGM21BCG2A220JT Product overview: 08051A220JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 22pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 22pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A220JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08051A220JAT2A - 1000347-08051A220JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051A220JAT2A
1000347-08051A220JAT2A
Ceramic Capacitors - 08051A220JAT2A 1000347-08051A220JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000347-08051A220JAT 2A Packaging: Reel - TR Voltage Rating: 100V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Family Name: C0G Dielectric Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): 0805J1000220JCR; NMC0805NPO220J100TRP F; 101R15N220JV4R; C0805C0G101-220JN6U; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China, El Salvador, United Kingdom, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: AVX Corporation
Win Source Part Number: 1000347-08051A220JAT2A
Packaging: Reel - TR
Voltage Rating: 100V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Family Name: C0G Dielectric
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Alternative Parts (Cross-Reference): 0805J1000220JCR; NMC0805NPO220J100TRPF; 101R15N220JV4R; C0805C0G101-220JN6U;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: China, El Salvador, United Kingdom, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
Ceramic Capacitor 22Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96K4769 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
96K4769
Ceramic Capacitor 22Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 96K4769
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, 0805; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 100V, C0G, 5%, 0805; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 22Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 84C9168 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
84C9168
Ceramic Capacitor 22Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 84C9168
CERAMIC CAPACITOR 22PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 100V, C0G, 5%, 0805, FULL REEL; Capacitance:22pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 92C7790 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
92C7790
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 92C7790
SMD Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 08051A220JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A220JAT2A
Ceramic Capacitors 08051A220JAT2A
CAP CER 22PF 100V C0G/NP0 0805

CAP CER 22PF 100V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356644 60-08051A220JAT2A 1000347-08051A220JAT2A 96K4769 84C9168 92C7790 08051A220JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors SMD 100V 22pF Capacitor Ceramic Capacitors - 08051A220JAT2A Ceramic Capacitor 22Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 22Pf 100V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Range 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF 2.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100182JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details