Kyocera Corporation Ceramic Capacitors 08051A201MAT2A

Description
200pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
200pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A201MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A201MAT2A-ND
Ceramic Capacitors 08051A201MAT2A-ND
200pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

200pF ±20% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 08051A201MAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
08051A201MAT2A
Capacitors - Ceramic Capacitors 08051A201MAT2A
CAP CER 200PF 100V NP0 0805

CAP CER 200PF 100V NP0 0805

Supplier's Site
Capacitor, Ceramic, 200Pf, 100V, 0805; Capacitance Kyocera Avx - 66M3454 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 200Pf, 100V, 0805; Capacitance Kyocera Avx
66M3454
Capacitor, Ceramic, 200Pf, 100V, 0805; Capacitance Kyocera Avx 66M3454
CAPACITOR, CERAMIC, 200pF, 100V, 0805; Capacitance:200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 200pF, 100V, 0805; Capacitance:200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 08051A201MAT2A-ND 08051A201MAT2A 66M3454
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Ceramic, 200Pf, 100V, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C1206C220J2GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details