Kyocera Corporation Ceramic Capacitors 08051A201JAT2A

Description
200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10385-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10385-2-ND
Ceramic Capacitors 478-10385-2-ND
200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10385-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10385-1-ND
Ceramic Capacitors 478-10385-1-ND
200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10385-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10385-6-ND
Ceramic Capacitors 478-10385-6-ND
200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

200pF ±5% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 200Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 55J5754 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 200Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
55J5754
Ceramic Capacitor 200Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 55J5754
CERAMIC CAPACITOR 200PF 100V, C0G, 5%, 0805; Capacitance:200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 200PF 100V, C0G, 5%, 0805; Capacitance:200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 200Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4867 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 200Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4867
Cap, 200Pf, 100V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4867
CAP, 200PF, 100V, MLCC, 0805; Capacitance:200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, 200PF, 100V, MLCC, 0805; Capacitance:200pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10385-2-ND 478-10385-6-ND 55J5754
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 200Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details