Kyocera Corporation Ceramic Capacitors 08051A200KAT2A

Description
20pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
20pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10383-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10383-6-ND
Ceramic Capacitors 478-10383-6-ND
20pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10383-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10383-2-ND
Ceramic Capacitors 478-10383-2-ND
20pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10383-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10383-1-ND
Ceramic Capacitors 478-10383-1-ND
20pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 20Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5750 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 20Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5750
Ceramic Capacitor 20Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5750
CERAMIC CAPACITOR 20PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 20PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 20Pf, 100V, 0805; Capacitance Kyocera Avx - 96Y8400 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 20Pf, 100V, 0805; Capacitance Kyocera Avx
96Y8400
Cap, Mlcc, C0G, 20Pf, 100V, 0805; Capacitance Kyocera Avx 96Y8400
CAP, MLCC, C0G, 20PF, 100V, 0805; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, C0G, 20PF, 100V, 0805; Capacitance:20pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10383-6-ND 478-10383-2-ND 55J5750
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 20Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX472K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details