Kyocera Corporation Capacitor Ceramic 1.8Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx 08051A1R8CAT2A

Description
CAPACITOR CERAMIC 1.8PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1.8pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1.8PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1.8pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1.8Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx - 55J5654 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1.8Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx
55J5654
Capacitor Ceramic 1.8Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx 55J5654
CAPACITOR CERAMIC 1.8PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1.8pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1.8PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1.8pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5654
Product Name Capacitor Ceramic 1.8Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details