Kyocera Corporation Capacitor Ceramic 1.2Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx 08051A1R2CAT2A

Description
CAPACITOR CERAMIC 1.2PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1.2pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1.2PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1.2pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1.2Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx - 55J5641 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1.2Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx
55J5641
Capacitor Ceramic 1.2Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx 55J5641
CAPACITOR CERAMIC 1.2PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1.2pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1.2PF 100V, C0G, 0.25pF, 0805, FULL REEL; Capacitance:1.2pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5641
Product Name Capacitor Ceramic 1.2Pf 100V, C0G, 0.25Pf, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details