Kyocera Corporation Ceramic Capacitors 08051A181KAT2A

Description
CAP CER 180PF 100V C0G/NP0 0805
Datasheet
Description
CAP CER 180PF 100V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A181KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A181KAT2A
Ceramic Capacitors 08051A181KAT2A
CAP CER 180PF 100V C0G/NP0 0805

CAP CER 180PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Ceramic Capacitor 180Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5727 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 180Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5727
Ceramic Capacitor 180Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5727
CERAMIC CAPACITOR 180PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 180PF 100V, C0G, 10%, 0805, FULL REEL; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08051A181KAT2A 55J5727
Product Name Ceramic Capacitors Ceramic Capacitor 180Pf 100V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details