Kyocera Corporation Capacitors - Ceramic Capacitors 08051A181JAT2A

Description
Win Source Part Number: 1117538-08051A181JAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 180 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): 08051A181JAT2A.; 08051A181JAT2A/4K; 08051A181JAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 08051A181JAT2A/4K,08 051A181JAT2A-ND,0805 1A181JAT2A\\4K,478-5 014-6,478-5014-2,478 -5014-1
Request a Quote Datasheet
Description
Win Source Part Number: 1117538-08051A181JAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 180 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): 08051A181JAT2A.; 08051A181JAT2A/4K; 08051A181JAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 08051A181JAT2A/4K,08 051A181JAT2A-ND,0805 1A181JAT2A\\4K,478-5 014-6,478-5014-2,478 -5014-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1117538-08051A181JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1117538-08051A181JAT2A
Capacitors - Ceramic Capacitors 1117538-08051A181JAT2A
Win Source Part Number: 1117538-08051A181JAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 180 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): 08051A181JAT2A.; 08051A181JAT2A/4K; 08051A181JAT2A4K; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 08051A181JAT2A/4K,08 051A181JAT2A-ND,0805 1A181JAT2A\\4K,478-5 014-6,478-5014-2,478 -5014-1

Win Source Part Number: 1117538-08051A181JAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 180 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Alternative Parts (Cross-Reference): 08051A181JAT2A.; 08051A181JAT2A/4K; 08051A181JAT2A4K;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 08051A181JAT2A/4K,08051A181JAT2A-ND,08051A181JAT2A\\4K,478-5014-6,478-5014-2,478-5014-1

Buy Now Datasheet
Singapore, Singapore
SMD 100V 180pF Capacitor
60-08051A181JAT2A
SMD 100V 180pF Capacitor 60-08051A181JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A181JT NEW GLOBAL PN 100V 180pF A 581-KGM21BCG2A181JT Product overview: 08051A181JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 180pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 180pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A181JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A181JT NEW GLOBAL PN 100V 180pF A 581-KGM21BCG2A181JT Product overview: 08051A181JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 180pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 180pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A181JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 180PF 100V C0G/NP0 0805 - 66-08051A181JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 180PF 100V C0G/NP0 0805
66-08051A181JAT2A
CAP CER 180PF 100V C0G/NP0 0805 66-08051A181JAT2A
CAP CER 180PF 100V C0G/NP0 0805

CAP CER 180PF 100V C0G/NP0 0805

Supplier's Site
Ceramic Capacitor 180Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 96M1326 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 180Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
96M1326
Ceramic Capacitor 180Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 96M1326
CERAMIC CAPACITOR 180PF 100V, C0G, 5%, 0805; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 180PF 100V, C0G, 5%, 0805; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 180Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx - 30H0682 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 180Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
30H0682
Ceramic Capacitor 180Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx 30H0682
CERAMIC CAPACITOR 180PF 100V, C0G, 5%, 0805; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 180PF 100V, C0G, 5%, 0805; Capacitance:180pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1117538-08051A181JAT2A 60-08051A181JAT2A 66-08051A181JAT2A 96M1326
Product Name Capacitors - Ceramic Capacitors SMD 100V 180pF Capacitor CAP CER 180PF 100V C0G/NP0 0805 Ceramic Capacitor 180Pf 100V, C0G, 5%, 0805; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1.80E-4 microF 1.80E-4 microF 1.80E-4 microF 1.80E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details