Kyocera Corporation Ceramic Capacitors 08051A151FA12A

Description
150pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
150pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A151FA12A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08051A151FA12A-ND
Ceramic Capacitors 08051A151FA12A-ND
150pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

150pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 21T8576 - Newark, An Avnet Company
Chicago, IL, United States
Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
21T8576
Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 21T8576
STD MB CMAP - FN / T&R ROHS COMPLIANT: YES

STD MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08051A151FA12A-ND 21T8576
Product Name Ceramic Capacitors Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers