Kyocera Corporation Ceramic Capacitors 08051A120KAT2A

Description
CAP CER 12PF 100V C0G/NP0 0805
Datasheet
Description
CAP CER 12PF 100V C0G/NP0 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A120KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A120KAT2A
Ceramic Capacitors 08051A120KAT2A
CAP CER 12PF 100V C0G/NP0 0805

CAP CER 12PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic 12Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx - 55J5688 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 12Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx
55J5688
Capacitor Ceramic 12Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx 55J5688
CAPACITOR CERAMIC 12PF 100V, C0G, 10%, 0805; Capacitance:12pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 12PF 100V, C0G, 10%, 0805; Capacitance:12pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08051A120KAT2A 55J5688
Product Name Ceramic Capacitors Capacitor Ceramic 12Pf 100V, C0G, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105PHB850K4H - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details