Kyocera Corporation Ceramic Capacitors - 08051A101FAT2A 08051A101FAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 766254-08051A101FAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Family Name: C0G Dielectric Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): CALC0805N101A101F-T4 ; C0805C101F1GAC3810; 0805J1000101FCB; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 766254-08051A101FAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Family Name: C0G Dielectric Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): CALC0805N101A101F-T4 ; C0805C101F1GAC3810; 0805J1000101FCB; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08051A101FAT2A - 766254-08051A101FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051A101FAT2A
766254-08051A101FAT2A
Ceramic Capacitors - 08051A101FAT2A 766254-08051A101FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 766254-08051A101FAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0805 Applications: General Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±1% Temperature Coefficient: C0G, NP0 Family Name: C0G Dielectric Categories: Capacitors Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): CALC0805N101A101F-T4 ; C0805C101F1GAC3810; 0805J1000101FCB; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 766254-08051A101FAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0805
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±1%
Temperature Coefficient: C0G, NP0
Family Name: C0G Dielectric
Categories: Capacitors
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): CALC0805N101A101F-T4; C0805C101F1GAC3810; 0805J1000101FCB;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 100V 100pF Capacitor
60-08051A101FAT2A
SMD 100V 100pF Capacitor 60-08051A101FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A101FT NEW GLOBAL PN 100V 100pF A 581-KGM21BCG2A101FT Product overview: 08051A101FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A101FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A101FT NEW GLOBAL PN 100V 100pF A 581-KGM21BCG2A101FT Product overview: 08051A101FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 100pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 100pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A101FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 100Pf 100V, C0G, 1%, 0805; Capacitance Kyocera Avx - 96M1317 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 100V, C0G, 1%, 0805; Capacitance Kyocera Avx
96M1317
Ceramic Capacitor 100Pf 100V, C0G, 1%, 0805; Capacitance Kyocera Avx 96M1317
CERAMIC CAPACITOR 100PF 100V, C0G, 1%, 0805; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 100V, C0G, 1%, 0805; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8155 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8155
Cap, 100Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8155
CAP, 100PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 100PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 766254-08051A101FAT2A 60-08051A101FAT2A 96M1317 66AH8155
Product Name Ceramic Capacitors - 08051A101FAT2A SMD 100V 100pF Capacitor Ceramic Capacitor 100Pf 100V, C0G, 1%, 0805; Capacitance Kyocera Avx Cap, 100Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
WVDC 100 volts 100 volts
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 337XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers