Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 08051A100FAT2A

Description
KYOCERA AVX 08051A100FAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 08051A100FAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356621 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356621
MLCCs - Multilayer Ceramic Capacitors 1356621
KYOCERA AVX 08051A100FAT2A

KYOCERA AVX 08051A100FAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1351286 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1351286
MLCCs - Multilayer Ceramic Capacitors 1351286
KYOCERA AVX 08051A100FAT2A

KYOCERA AVX 08051A100FAT2A

Supplier's Site
Ceramic Capacitors - 08051A100FAT2A - 853387-08051A100FAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 08051A100FAT2A
853387-08051A100FAT2A
Ceramic Capacitors - 08051A100FAT2A 853387-08051A100FAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853387-08051A100FAT2 A Features: 10 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 08051A100FAT2A\\4K, 08051A100FAT2A-ND, 478-5779-1, 478-5779-2, 08051A100FAT2A/4K, 478-5779-6

Manufacturer: AVX Corporation
Win Source Part Number: 853387-08051A100FAT2A
Features: 10 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 08051A100FAT2A\\4K, 08051A100FAT2A-ND, 478-5779-1, 478-5779-2, 08051A100FAT2A/4K, 478-5779-6

Buy Now Datasheet
Singapore, Singapore
SMD 100V 10pF Capacitor
60-08051A100FAT2A
SMD 100V 10pF Capacitor 60-08051A100FAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A100FT NEW GLOBAL PN 100V 10pF A 581-KGM21BCG2A100FT Product overview: 08051A100FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A100FAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21BCG2A100FT NEW GLOBAL PN 100V 10pF A 581-KGM21BCG2A100FT Product overview: 08051A100FAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 10pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 10pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08051A100FAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 08051A100FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051A100FAT2A
Ceramic Capacitors 08051A100FAT2A
CAP CER 10PF 100V C0G/NP0 0805

CAP CER 10PF 100V C0G/NP0 0805

Supplier's Site Datasheet
Capacitor Ceramic 10Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5663 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx
55J5663
Capacitor Ceramic 10Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx 55J5663
CAPACITOR CERAMIC 10PF 100V, C0G, 1%, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 10PF 100V, C0G, 1%, 0805, FULL REEL; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 10 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9248 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 10 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9248
Multilayer Ceramic Capacitor, 10 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9248
Multilayer Ceramic Capacitor, 10 pF, 1%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 10 pF, 1%, C0G / NP0, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1356621 853387-08051A100FAT2A 60-08051A100FAT2A 08051A100FAT2A 55J5663 95W9248
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - 08051A100FAT2A SMD 100V 10pF Capacitor Ceramic Capacitors Capacitor Ceramic 10Pf 100V, C0G, 1%, 0805, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 10 Pf, 1%, C0G / Np0, 100 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Capacitance Range 1.00E-5 microF 1.00E-5 microF 1.00E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX123K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details