AVX Corporation Backplane Connectors - DIN 41612 078345348804064

Description
WIRE TO BOARD
Description
WIRE TO BOARD
Datasheet
Datasheet Summary
Powered by GS/AI

The Backplane Connectors - DIN 41612 from Lingto Electronic Limited are designed to meet international standards for reliability and performance in electronic applications. The specific part number 078345348804064 features a 2-row configuration with a pitch of 2.54 mm, suitable for high-density packaging. It supports a maximum rated current of 3A and a dielectric withstand voltage of AC 1000V rms, ensuring robust electrical performance. The connectors are constructed from heat-resistant plastic for the insulator and copper alloy for the contacts, with a partly gold-plated contacting area to enhance conductivity. The contact resistance is specified at 15 mOc or less, contributing to efficient signal transmission. The connectors are compatible with printed circuit boards with thicknesses of 1.6 mm or less, making them versatile for various applications. Additionally, the design includes kinked contacts for improved soldering stability and one-touch lock metal tabs for secure connections, particularly in right-angle configurations. These features make the DIN 41612 connectors a reliable choice for engineers seeking durable and efficient interconnect solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Backplane Connectors - DIN 41612 from Lingto Electronic Limited are designed to meet international standards for reliability and performance in electronic applications. The specific part number 078345348804064 features a 2-row configuration with a pitch of 2.54 mm, suitable for high-density packaging. It supports a maximum rated current of 3A and a dielectric withstand voltage of AC 1000V rms, ensuring robust electrical performance. The connectors are constructed from heat-resistant plastic for the insulator and copper alloy for the contacts, with a partly gold-plated contacting area to enhance conductivity. The contact resistance is specified at 15 mOc or less, contributing to efficient signal transmission. The connectors are compatible with printed circuit boards with thicknesses of 1.6 mm or less, making them versatile for various applications. Additionally, the design includes kinked contacts for improved soldering stability and one-touch lock metal tabs for secure connections, particularly in right-angle configurations. These features make the DIN 41612 connectors a reliable choice for engineers seeking durable and efficient interconnect solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - DIN 41612 - 078345348804064 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
078345348804064
Backplane Connectors - DIN 41612 078345348804064
WIRE TO BOARD

WIRE TO BOARD

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Electrical Connectors
Product Number 078345348804064
Product Name Backplane Connectors - DIN 41612
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
SMA Female Connector, RG174/U - SALE-8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details