Kyocera Corporation Ceramic Capacitors 0612ZC684MAT2A

Description
0.68µF ±20% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.68µF ±20% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0612ZC684MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0612ZC684MAT2A-ND
Ceramic Capacitors 0612ZC684MAT2A-ND
0.68µF ±20% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

0.68µF ±20% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0612ZC684MAT2A - 1000317-0612ZC684MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0612ZC684MAT2A
1000317-0612ZC684MAT2A
Ceramic Capacitors - 0612ZC684MAT2A 1000317-0612ZC684MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000317-0612ZC684MAT 2A Packaging: Reel - TR Features: Low ESL (Reverse Geometry) Voltage Rating: 10V Applications: Bypass, Decoupling Mounting: Surface Mount, MLCC Capacitance: 0.68μF Tolerance: ±20% Temperature Coefficient: X7R Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000317-0612ZC684MAT2A
Packaging: Reel - TR
Features: Low ESL (Reverse Geometry)
Voltage Rating: 10V
Applications: Bypass, Decoupling
Mounting: Surface Mount, MLCC
Capacitance: 0.68μF
Tolerance: ±20%
Temperature Coefficient: X7R
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.126" W (1.60mm x 3.20mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Ceramic 0.68Uf, 10V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx - 30H0630 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.68Uf, 10V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
30H0630
Capacitor Ceramic 0.68Uf, 10V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx 30H0630
CAPACITOR CERAMIC 0.68UF, 10V, X7R, 20%, 0612, FULL REEL; Capacitance:0.68µF; Voltage(DC):10V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.68UF, 10V, X7R, 20%, 0612, FULL REEL; Capacitance:0.68µF; Voltage(DC):10V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0612ZC684MAT2A-ND 1000317-0612ZC684MAT2A 30H0630
Product Name Ceramic Capacitors Ceramic Capacitors - 0612ZC684MAT2A Capacitor Ceramic 0.68Uf, 10V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details