Kyocera Corporation Ceramic Capacitors 0612ZC105MAT2A

Description
1µF ±20% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2905-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2905-2-ND
Ceramic Capacitors 478-2905-2-ND
1µF ±20% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

1µF ±20% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 10V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx - 85C2805 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 10V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
85C2805
Capacitor Ceramic, 1Uf, 10V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx 85C2805
CAPACITOR CERAMIC, 1UF, 10V, X7R, 20%, 0612, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 10V, X7R, 20%, 0612, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-2905-2-ND 85C2805
Product Name Ceramic Capacitors Capacitor Ceramic, 1Uf, 10V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details