Kyocera Corporation Ceramic Capacitors 0612ZC103KAT2W

Description
10000pF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0612ZC103KAT2W-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0612ZC103KAT2W-ND
Ceramic Capacitors 0612ZC103KAT2W-ND
10000pF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

10000pF ±10% 10V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J5197 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J5197
Capacitor Ceramic 0.01Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J5197
CAPACITOR CERAMIC 0.01UF, 10V, X7R, 10%, 0612; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 10V, X7R, 10%, 0612; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0612ZC103KAT2W-ND 55J5197
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf, 10V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details