KYOCERA AVX Components Corporation Capacitor Ceramic, 1Uf, 16V, X5R, 20%, 0612; Capacitance Kyocera Avx 0612YD105MAT2A

Description
CAPACITOR CERAMIC, 1UF, 16V, X5R, 20%, 0612; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 1UF, 16V, X5R, 20%, 0612; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 1Uf, 16V, X5R, 20%, 0612; Capacitance Kyocera Avx - 55J5194 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 16V, X5R, 20%, 0612; Capacitance Kyocera Avx
55J5194
Capacitor Ceramic, 1Uf, 16V, X5R, 20%, 0612; Capacitance Kyocera Avx 55J5194
CAPACITOR CERAMIC, 1UF, 16V, X5R, 20%, 0612; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 16V, X5R, 20%, 0612; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0612YD105MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0612YD105MAT2A
Ceramic Capacitors 0612YD105MAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J5194 0612YD105MAT2A
Product Name Capacitor Ceramic, 1Uf, 16V, X5R, 20%, 0612; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details