Kyocera Corporation Ceramic Capacitors 0612YC474KAT2A

Description
0.47µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0612YC474KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0612YC474KAT2A-ND
Ceramic Capacitors 0612YC474KAT2A-ND
0.47µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

0.47µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.47Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J5181 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J5181
Capacitor Ceramic 0.47Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J5181
CAPACITOR CERAMIC 0.47UF, 16V, X7R, 10%, 0612; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 16V, X7R, 10%, 0612; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0612YC474KAT2A-ND 55J5181
Product Name Ceramic Capacitors Capacitor Ceramic 0.47Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 106XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details