Kyocera Corporation Ceramic Capacitors 0612YC224KAT2A

Description
0.22µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0612YC224KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0612YC224KAT2A-ND
Ceramic Capacitors 0612YC224KAT2A-ND
0.22µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

0.22µF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx - 55J5161 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
55J5161
Capacitor Ceramic 0.22Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx 55J5161
CAPACITOR CERAMIC 0.22UF, 16V, X7R, 10%, 0612; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 16V, X7R, 10%, 0612; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0612YC224KAT2A-ND 55J5161
Product Name Ceramic Capacitors Capacitor Ceramic 0.22Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers