Kyocera Corporation Ceramic Capacitors 0612YC103KAT2V

Description
10000pF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0612YC103KAT2V-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0612YC103KAT2V-ND
Ceramic Capacitors 0612YC103KAT2V-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx - 91C4140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
91C4140
Capacitor Ceramic 0.01Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx 91C4140
CAPACITOR CERAMIC 0.01UF, 16V, X7R, 10%, 0612; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 16V, X7R, 10%, 0612; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0612YC103KAT2V-ND 91C4140
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf, 16V, X7R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details