Kyocera Corporation Ceramic Capacitors 0612YC103KAT2A

Description
10000pF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0612YC103KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0612YC103KAT2A-ND
Ceramic Capacitors 0612YC103KAT2A-ND
10000pF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

10000pF ±10% 16V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 0612YC103KAT2A-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701185 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details