Kyocera Corporation Ceramic Capacitors 06126D335MAT2A

Description
3.3µF ±20% 6.3V Ceramic Capacitor X5R 0612 (1632 Metric)
Request a Quote Datasheet
Description
3.3µF ±20% 6.3V Ceramic Capacitor X5R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL31NR50J335MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31NR50J335MUTR-ND
Ceramic Capacitors 478-KGL31NR50J335MUTR-ND
3.3µF ±20% 6.3V Ceramic Capacitor X5R 0612 (1632 Metric)

3.3µF ±20% 6.3V Ceramic Capacitor X5R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 3.3Uf, 6.3V, X5R, 20%, 0612; Capacitance Kyocera Avx - 97C7327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3.3Uf, 6.3V, X5R, 20%, 0612; Capacitance Kyocera Avx
97C7327
Capacitor Ceramic 3.3Uf, 6.3V, X5R, 20%, 0612; Capacitance Kyocera Avx 97C7327
CAPACITOR CERAMIC 3.3UF, 6.3V, X5R, 20%, 0612; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 3.3UF, 6.3V, X5R, 20%, 0612; Capacitance:3.3µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL31NR50J335MUTR-ND 97C7327
Product Name Ceramic Capacitors Capacitor Ceramic 3.3Uf, 6.3V, X5R, 20%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVL035MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details