Kyocera Corporation Ceramic Capacitors 06126D335KAT2A

Description
3.3µF ±10% 6.3V Ceramic Capacitor X5R 0612 (1632 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 6.3V Ceramic Capacitor X5R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL31NR50J335KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31NR50J335KUTR-ND
Ceramic Capacitors 478-KGL31NR50J335KUTR-ND
3.3µF ±10% 6.3V Ceramic Capacitor X5R 0612 (1632 Metric)

3.3µF ±10% 6.3V Ceramic Capacitor X5R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06126D335KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06126D335KAT2A
Ceramic Capacitors 06126D335KAT2A
CAP CER 3.3UF 6.3V X5R 0612

CAP CER 3.3UF 6.3V X5R 0612

Supplier's Site Datasheet
Capacitor Ceramic 3.3Uf, 6.3V, X5R, 10%, 0612; Capacitance Kyocera Avx - 22K3012 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3.3Uf, 6.3V, X5R, 10%, 0612; Capacitance Kyocera Avx
22K3012
Capacitor Ceramic 3.3Uf, 6.3V, X5R, 10%, 0612; Capacitance Kyocera Avx 22K3012
CAPACITOR CERAMIC 3.3UF, 6.3V, X5R, 10%, 0612; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 3.3UF, 6.3V, X5R, 10%, 0612; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0612 [1632 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL31NR50J335KUTR-ND 06126D335KAT2A 22K3012
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 3.3Uf, 6.3V, X5R, 10%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details