Kyocera Corporation Ceramic Capacitors 06126C225MAT2A

Description
2.2µF ±20% 6.3V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 6.3V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL31NR70J225MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31NR70J225MUTR-ND
Ceramic Capacitors 478-KGL31NR70J225MUTR-ND
2.2µF ±20% 6.3V Ceramic Capacitor X7R 0612 (1632 Metric)

2.2µF ±20% 6.3V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 2.2Uf, 6.3V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx - 55J5354 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2.2Uf, 6.3V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
55J5354
Capacitor Ceramic 2.2Uf, 6.3V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx 55J5354
CAPACITOR CERAMIC 2.2UF, 6.3V, X7R, 20%, 0612, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 2.2UF, 6.3V, X7R, 20%, 0612, FULL REEL; Capacitance:2.2µF; Voltage(DC):6.3V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL31NR70J225MUTR-ND 55J5354
Product Name Ceramic Capacitors Capacitor Ceramic 2.2Uf, 6.3V, X7R, 20%, 0612, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 338-4145-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details