Kyocera Corporation Ceramic Capacitors 06125C823ZAT2V

Description
0.082µF -20%, +80% 50V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.082µF -20%, +80% 50V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06125C823ZAT2V-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06125C823ZAT2V-ND
Ceramic Capacitors 06125C823ZAT2V-ND
0.082µF -20%, +80% 50V Ceramic Capacitor X7R 0612 (1632 Metric)

0.082µF -20%, +80% 50V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx - 55J5346 - Newark, An Avnet Company
Chicago, IL, United States
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
55J5346
Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx 55J5346
LICC MB CMAP - FN / T&R ROHS COMPLIANT: YES

LICC MB CMAP - FN / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06125C823ZAT2V-ND 55J5346
Product Name Ceramic Capacitors Licc Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details