AVX Corporation SMD 50V 1uF Capacitor 06125C104KAT2W

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL31CR71H104KU NEW GLOBAL PN 50V .1uF X A 581-KGL31CR71H104KU Product overview: 06125C104KAT2W from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06125C104KAT2W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL31CR71H104KU NEW GLOBAL PN 50V .1uF X A 581-KGL31CR71H104KU Product overview: 06125C104KAT2W from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06125C104KAT2W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1uF Capacitor
60-06125C104KAT2W
SMD 50V 1uF Capacitor 60-06125C104KAT2W
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL31CR71H104KU NEW GLOBAL PN 50V .1uF X A 581-KGL31CR71H104KU Product overview: 06125C104KAT2W from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06125C104KAT2W can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGL31CR71H104KU NEW GLOBAL PN 50V .1uF X A 581-KGL31CR71H104KU Product overview: 06125C104KAT2W from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06125C104KAT2W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGL31CR71H104KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31CR71H104KUCT-ND
Ceramic Capacitors 478-KGL31CR71H104KUCT-ND
CAP CER 0.1UF 50V X7R 0612

CAP CER 0.1UF 50V X7R 0612

Buy Now Datasheet
Ceramic Capacitors - 478-KGL31CR71H104KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31CR71H104KUDKR-ND
Ceramic Capacitors 478-KGL31CR71H104KUDKR-ND
CAP CER 0.1UF 50V X7R 0612

CAP CER 0.1UF 50V X7R 0612

Buy Now Datasheet
Ceramic Capacitors - 478-KGL31CR71H104KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL31CR71H104KUTR-ND
Ceramic Capacitors 478-KGL31CR71H104KUTR-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0612 (1632 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic, 0.1Uf, 50V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 55J5315 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 0.1Uf, 50V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
55J5315
Capacitor Ceramic, 0.1Uf, 50V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx 55J5315
CAPACITOR CERAMIC, 0.1UF, 50V, X7R, 10%, 0612, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 0.1UF, 50V, X7R, 10%, 0612, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.1Uf, 50V, 0612; Capacitance Kyocera Avx - 96Y8374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 50V, 0612; Capacitance Kyocera Avx
96Y8374
Cap, Mlcc, X7R, 0.1Uf, 50V, 0612; Capacitance Kyocera Avx 96Y8374
CAP, MLCC, X7R, 0.1UF, 50V, 0612; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:3.2mmRoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 50V, 0612; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06125C104KAT2W 478-KGL31CR71H104KUCT-ND 478-KGL31CR71H104KUDKR-ND 55J5315 96Y8374
Product Name SMD 50V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 0.1Uf, 50V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx Cap, Mlcc, X7R, 0.1Uf, 50V, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details