Kyocera Corporation Ceramic Capacitors 06125C104KAT2A

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-13046-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13046-6-ND
Ceramic Capacitors 478-13046-6-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0612 (1632 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-13046-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13046-2-ND
Ceramic Capacitors 478-13046-2-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0612 (1632 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-13046-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-13046-1-ND
Ceramic Capacitors 478-13046-1-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 0612 (1632 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx - 55J5313 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
55J5313
Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx 55J5313
CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0612, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0612, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-13046-6-ND 478-13046-2-ND 55J5313
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0612, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers