Kyocera Corporation Ceramic Capacitors 06123C823MAT2A

Description
0.082µF ±20% 25V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet
Description
0.082µF ±20% 25V Ceramic Capacitor X7R 0612 (1632 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06123C823MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06123C823MAT2A-ND
Ceramic Capacitors 06123C823MAT2A-ND
0.082µF ±20% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

0.082µF ±20% 25V Ceramic Capacitor X7R 0612 (1632 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.082Uf 25V, X7R, 20%, 0612; Capacitance Kyocera Avx - 55J5295 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.082Uf 25V, X7R, 20%, 0612; Capacitance Kyocera Avx
55J5295
Capacitor Ceramic 0.082Uf 25V, X7R, 20%, 0612; Capacitance Kyocera Avx 55J5295
CAPACITOR CERAMIC 0.082UF 25V, X7R, 20%, 0612; Capacitance:82000pF; Voltage(DC):25V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.082UF 25V, X7R, 20%, 0612; Capacitance:82000pF; Voltage(DC):25V; Capacitor Case / Package:0612 [1632 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06123C823MAT2A-ND 55J5295
Product Name Ceramic Capacitors Capacitor Ceramic 0.082Uf 25V, X7R, 20%, 0612; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 105SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details