Kyocera Corporation Ceramic Capacitors 0603ZZ105MAT2A

Description
1µF ±20% 10V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZZ105MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603ZZ105MAT2A-ND
Ceramic Capacitors 0603ZZ105MAT2A-ND
1µF ±20% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

1µF ±20% 10V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603ZZ105MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603ZZ105MAT2A
Capacitors - Ceramic Capacitors 0603ZZ105MAT2A
CAP CER 1UF 10V X7S 0603

CAP CER 1UF 10V X7S 0603

Supplier's Site
Ceramic Capacitors - 0603ZZ105MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZZ105MAT2A
Ceramic Capacitors 0603ZZ105MAT2A
CAP CER 1UF 10V X7S 0603

CAP CER 1UF 10V X7S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 0603ZZ105MAT2A-ND 0603ZZ105MAT2A 0603ZZ105MAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers