Kyocera Corporation Ceramic Capacitors 0603ZG154ZAT2A

Description
0.15µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.15µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZG154ZAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603ZG154ZAT2A-ND
Ceramic Capacitors 0603ZG154ZAT2A-ND
0.15µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

0.15µF -20%, +80% 10V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603ZG154ZAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603ZG154ZAT2A
Capacitors - Ceramic Capacitors 0603ZG154ZAT2A
CAP CER 0.15UF 10V Y5V 0603

CAP CER 0.15UF 10V Y5V 0603

Supplier's Site
Capacitor,ceramic,150000Pf,10Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22Ppm-Tc Rohs Compliant Kyocera Avx - 55J2830 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,150000Pf,10Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22Ppm-Tc Rohs Compliant Kyocera Avx
55J2830
Capacitor,ceramic,150000Pf,10Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22Ppm-Tc Rohs Compliant Kyocera Avx 55J2830
Capacitor,Ceramic,15 0000pF,10VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,150000pF,10VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0603ZG154ZAT2A-ND 0603ZG154ZAT2A 55J2830
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,150000Pf,10Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details