Kyocera Corporation Ceramic Capacitors 0603ZD684KAT2A

Description
CAP CER 0.68UF 10V X5R 0603
Datasheet
Description
CAP CER 0.68UF 10V X5R 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZD684KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZD684KAT2A
Ceramic Capacitors 0603ZD684KAT2A
CAP CER 0.68UF 10V X5R 0603

CAP CER 0.68UF 10V X5R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.68Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2826 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2826
Ceramic Capacitor 0.68Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2826
CERAMIC CAPACITOR 0.68UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:0.68µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 10V, X5R, 10%, 0603, FULL REEL; Capacitance:0.68µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0603ZD684KAT2A 55J2826
Product Name Ceramic Capacitors Ceramic Capacitor 0.68Uf, 10V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - C11AH5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details