Kyocera Corporation Ceramic Capacitor 0.47Uf, 10V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 0603ZD474MAT2A

Description
CERAMIC CAPACITOR 0.47UF, 10V, X5R, 20%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.47UF, 10V, X5R, 20%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 10V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2824 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 10V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J2824
Ceramic Capacitor 0.47Uf, 10V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J2824
CERAMIC CAPACITOR 0.47UF, 10V, X5R, 20%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 10V, X5R, 20%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2824
Product Name Ceramic Capacitor 0.47Uf, 10V, X5R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details