Kyocera Corporation Ceramic Capacitors 0603ZD335KAT2A

Description
3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11445-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11445-2-ND
Ceramic Capacitors 478-11445-2-ND
3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

3.3µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603ZD335KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZD335KAT2A
Ceramic Capacitors 0603ZD335KAT2A
CAP CER 3.3UF 10V X5R 0603

CAP CER 3.3UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-11445-2-ND 0603ZD335KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details