AVX Corporation SMD 10V 10uF Capacitor 0603ZD106MAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15CR51A106MT NEW GLOBAL PN 10V 10uF X A 581-KGM15CR51A106MT Product overview: 0603ZD106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZD106MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15CR51A106MT NEW GLOBAL PN 10V 10uF X A 581-KGM15CR51A106MT Product overview: 0603ZD106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZD106MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10V 10uF Capacitor
60-0603ZD106MAT2A
SMD 10V 10uF Capacitor 60-0603ZD106MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15CR51A106MT NEW GLOBAL PN 10V 10uF X A 581-KGM15CR51A106MT Product overview: 0603ZD106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZD106MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15CR51A106MT NEW GLOBAL PN 10V 10uF X A 581-KGM15CR51A106MT Product overview: 0603ZD106MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZD106MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM15CR51A106MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15CR51A106MTCT-ND
Ceramic Capacitors 478-KGM15CR51A106MTCT-ND
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15CR51A106MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15CR51A106MTDKR-ND
Ceramic Capacitors 478-KGM15CR51A106MTDKR-ND
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM15CR51A106MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM15CR51A106MTTR-ND
Ceramic Capacitors 478-KGM15CR51A106MTTR-ND
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353675 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353675
MLCCs - Multilayer Ceramic Capacitors 1353675
KYOCERA AVX 0603ZD106MAT2A

KYOCERA AVX 0603ZD106MAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1358351 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358351
MLCCs - Multilayer Ceramic Capacitors 1358351
KYOCERA AVX 0603ZD106MAT2A

KYOCERA AVX 0603ZD106MAT2A

Supplier's Site
Ceramic Capacitors - 0603ZD106MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZD106MAT2A
Ceramic Capacitors 0603ZD106MAT2A
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0603ZD106MAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603ZD106MAT2A
10V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 10 Uf, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 37T9048 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 10 Uf, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
37T9048
Multilayer Ceramic Capacitor, 10 Uf, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 37T9048
Multilayer Ceramic Capacitor, 10 UF, 20%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 10 UF, 20%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 10 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 87X9750 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 10 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
87X9750
Multilayer Ceramic Capacitor, 10 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 87X9750
Multilayer Ceramic Capacitor, 10 F, 20%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 10 F, 20%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0603ZD106MAT2A 478-KGM15CR51A106MTCT-ND 478-KGM15CR51A106MTDKR-ND 1353675 0603ZD106MAT2A 0603ZD106MAT2A 37T9048
Product Name SMD 10V 10uF Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, 10 Uf, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G221K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers