AVX Corporation Ceramic Capacitor 0.47Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603ZC474KAT2A

Description
CERAMIC CAPACITOR 0.47UF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.47UF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M2954 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M2954
Ceramic Capacitor 0.47Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M2954
CERAMIC CAPACITOR 0.47UF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 10V, Mlcc, 0603; Capacitance Kyocera Avx - 96Y8222 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 10V, Mlcc, 0603; Capacitance Kyocera Avx
96Y8222
Cap, 0.47Uf, 10V, Mlcc, 0603; Capacitance Kyocera Avx 96Y8222
CAP, 0.47UF, 10V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

CAP, 0.47UF, 10V, MLCC, 0603; Capacitance:0.47µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm; Product Width:0.85mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.47Uf, 10V, Mlcc, 0603 Rohs Compliant Kyocera Avx - 66AH8032 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 10V, Mlcc, 0603 Rohs Compliant Kyocera Avx
66AH8032
Cap, 0.47Uf, 10V, Mlcc, 0603 Rohs Compliant Kyocera Avx 66AH8032
CAP, 0.47UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.47UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66M2954 66AH8032
Product Name Ceramic Capacitor 0.47Uf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Cap, 0.47Uf, 10V, Mlcc, 0603 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details