Kyocera Corporation Capacitor Ceramic 3900Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603ZC392KAT2A

Description
CAPACITOR CERAMIC 3900PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 3900PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3900Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2796 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2796
Capacitor Ceramic 3900Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2796
CAPACITOR CERAMIC 3900PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:3900pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 0603ZC392KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZC392KAT2A
Ceramic Capacitors 0603ZC392KAT2A
CAP CER 3900PF 10V X7R 0603

CAP CER 3900PF 10V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J2796 0603ZC392KAT2A
Product Name Capacitor Ceramic 3900Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0039 microF 0.0039 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details