Kyocera Corporation Capacitor Ceramic 3300Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603ZC332KAT2A

Description
CAPACITOR CERAMIC 3300PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 3300PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3300Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2793 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
55J2793
Capacitor Ceramic 3300Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 55J2793
CAPACITOR CERAMIC 3300PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:3300pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2793
Product Name Capacitor Ceramic 3300Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details