Kyocera Corporation Capacitor Ceramic, 330Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603ZC331KAT2A

Description
CAPACITOR CERAMIC, 330PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 330PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 330Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 70K6905 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 330Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
70K6905
Capacitor Ceramic, 330Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 70K6905
CAPACITOR CERAMIC, 330PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 330PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:330pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70K6905
Product Name Capacitor Ceramic, 330Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers