CAP CER 330PF 10V X7R 0603
CAPACITOR CERAMIC, 330PF, 10V, X7R, 5%, 0603; Capacitance:330pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.6mm RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 0603ZC331JAT2A | 66M2950 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic, 330Pf, 10V, X7R, 5%, 0603; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |