AVX Corporation Ceramic Capacitors - 0603ZC224JAT2A 0603ZC224JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1000312-0603ZC224JAT 2A Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±5% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1000312-0603ZC224JAT 2A Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±5% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZC224JAT2A - 1000312-0603ZC224JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0603ZC224JAT2A
1000312-0603ZC224JAT2A
Ceramic Capacitors - 0603ZC224JAT2A 1000312-0603ZC224JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1000312-0603ZC224JAT 2A Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±5% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1000312-0603ZC224JAT2A
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±5%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 10V 0.22uF Capacitor
60-0603ZC224JAT2A
SMD 10V 0.22uF Capacitor 60-0603ZC224JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71A224JT NEW GLOBAL PN 10V 0.22uF A 581-KGM15BR71A224JT Product overview: 0603ZC224JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZC224JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM15BR71A224JT NEW GLOBAL PN 10V 0.22uF A 581-KGM15BR71A224JT Product overview: 0603ZC224JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 0.22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 0.22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603ZC224JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0603ZC224JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603ZC224JAT2A
Ceramic Capacitors 0603ZC224JAT2A
CAP CER 0.22UF 10V X7R 0603

CAP CER 0.22UF 10V X7R 0603

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf, 10V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 25C7372 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 10V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
25C7372
Ceramic Capacitor 0.22Uf, 10V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 25C7372
CERAMIC CAPACITOR 0.22UF, 10V, X7R, 5%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 10V, X7R, 5%, 0603, FULL REEL; Capacitance:0.22µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9126 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9126
Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9126
Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1000312-0603ZC224JAT2A 60-0603ZC224JAT2A 0603ZC224JAT2A 25C7372 95W9126
Product Name Ceramic Capacitors - 0603ZC224JAT2A SMD 10V 0.22uF Capacitor Ceramic Capacitors Ceramic Capacitor 0.22Uf, 10V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 0.22 F, 5%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 10 volts 10 volts 10 volts
WVAC 10 volts 10 to ? volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH2R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details