CAPACITOR CERAMIC 0.012UF 10V, X7R, 10%, 0603; Capacitance:12000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66M2938 |
| Product Name | Capacitor Ceramic 0.012Uf 10V, X7R, 10%, 0603; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0120 microF |