Kyocera Corporation Ceramic Capacitors 0603ZC121KAT2A

Description
120pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
120pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0603ZC121KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0603ZC121KAT2A-ND
Ceramic Capacitors 0603ZC121KAT2A-ND
120pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

120pF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitor Ceramic, 120Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M2937 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 120Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M2937
Capacitor Ceramic, 120Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M2937
CAPACITOR CERAMIC, 120PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 120PF, 10V, X7R, 10%, 0603, FULL REEL; Capacitance:120pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0603ZC121KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603ZC121KAT2A
Capacitors - Ceramic Capacitors 0603ZC121KAT2A
CAP CER 120PF 10V X7R 0603

CAP CER 120PF 10V X7R 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 0603ZC121KAT2A-ND 66M2937 0603ZC121KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 120Pf, 10V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details