Kyocera Corporation Ceramic Capacitors 0603ZC103M4T2A

Description
10000pF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR71A103MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71A103MTTR-ND
Ceramic Capacitors 478-KAM15AR71A103MTTR-ND
10000pF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±20% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71A103MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71A103MTCT-ND
Ceramic Capacitors 478-KAM15AR71A103MTCT-ND
CAP CER 10000PF 10V X7R 0603

CAP CER 10000PF 10V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71A103MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71A103MTDKR-ND
Ceramic Capacitors 478-KAM15AR71A103MTDKR-ND
CAP CER 10000PF 10V X7R 0603

CAP CER 10000PF 10V X7R 0603

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 10V, X7R, 20%, 0603; Capacitance Kyocera Avx - 55J2761 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 10V, X7R, 20%, 0603; Capacitance Kyocera Avx
55J2761
Capacitor Ceramic 0.01Uf, 10V, X7R, 20%, 0603; Capacitance Kyocera Avx 55J2761
CAPACITOR CERAMIC 0.01UF, 10V, X7R, 20%, 0603; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 10V, X7R, 20%, 0603; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAM15AR71A103MTTR-ND 478-KAM15AR71A103MTDKR-ND 55J2761
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf, 10V, X7R, 20%, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details