Kyocera Corporation CAP CER 10000PF 10V X7R 0603 0603ZC103JAT2A

Description
CAP CER 10000PF 10V X7R 0603
Description
CAP CER 10000PF 10V X7R 0603

Suppliers

Company
Product
Description
Supplier Links
CAP CER 10000PF 10V X7R 0603 - 66-0603ZC103JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 10V X7R 0603
66-0603ZC103JAT2A
CAP CER 10000PF 10V X7R 0603 66-0603ZC103JAT2A
CAP CER 10000PF 10V X7R 0603

CAP CER 10000PF 10V X7R 0603

Supplier's Site
Capacitor Ceramic 0.01Uf, 10V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2759 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 10V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
55J2759
Capacitor Ceramic 0.01Uf, 10V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx 55J2759
CAPACITOR CERAMIC 0.01UF, 10V, X7R, 5%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 10V, X7R, 5%, 0603, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-0603ZC103JAT2A 55J2759
Product Name CAP CER 10000PF 10V X7R 0603 Capacitor Ceramic 0.01Uf, 10V, X7R, 5%, 0603, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers