Kyocera Corporation Capacitor Ceramic, 100Pf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 0603ZC101MAT2A

Description
CAPACITOR CERAMIC, 100PF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 100PF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 100Pf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx - 55J2753 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 100Pf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
55J2753
Capacitor Ceramic, 100Pf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx 55J2753
CAPACITOR CERAMIC, 100PF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 100PF, 10V, X7R, 20%, 0603, FULL REEL; Capacitance:100pF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J2753
Product Name Capacitor Ceramic, 100Pf, 10V, X7R, 20%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers